Sharp LC-19D1E-BK, 19", 1366 x 768 pixels, HD, LCD, Black
Sharp LC-19D1E-BK. Display diagonal: 19", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 300 cd/m², Response time: 12 ms, Contrast ratio (typical): 1500:1, Native aspect ratio: 16:9. Product color: Black