Sharp logo

Sharp KH-6I19FT00 Black Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70217
Info modified on:
04 Oct 2023, 13:11:45
Short summary description Sharp KH-6I19FT00 Black Built-in Zone induction hob 4 zone(s):

Sharp KH-6I19FT00, Black, Built-in, Zone induction hob, Ceramic, 4 zone(s), 4 zone(s)

Long summary description Sharp KH-6I19FT00 Black Built-in Zone induction hob 4 zone(s):

Sharp KH-6I19FT00. Product color: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Regular cooking zone: 1400 W, Extra large high-speed cooking zone: 1800 W. Control type: Touch, Control position: Front. Connected load (electric): 7400 W, AC input voltage: 220-240 V, AC input frequency: 50 Hz. Width: 23.2" (590 mm), Depth: 2.2" (56 mm), Height: 20.5" (520 mm)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.