Sharp logo

Sharp HT-SBW260 soundbar speaker Black 3.1 channels 300 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50763
Info modified on:
30 May 2023, 12:00:30
Short summary description Sharp HT-SBW260 soundbar speaker Black 3.1 channels 300 W:

Sharp HT-SBW260, 3.1 channels, 300 W, Dolby Digital, 600 W, 150 W, 400 Hz

Long summary description Sharp HT-SBW260 soundbar speaker Black 3.1 channels 300 W:

Sharp HT-SBW260. Audio output channels: 3.1 channels, RMS rated power: 300 W, Audio decoders: Dolby Digital. Soundbar speaker RMS power: 150 W, Crossover frequency: 400 Hz. Subwoofer type: Active subwoofer, Subwoofer RMS power: 150 W, Subwoofer frequency range: 60 - 100 Hz. Product color: Black, Display type: LED. Connectivity technology: Wired & Wireless, Bluetooth version: 2.1+EDR

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.