Sharp logo

Sharp HT-SB32D soundbar speaker Black 2.0 channels 60 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73103
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Sharp HT-SB32D soundbar speaker Black 2.0 channels 60 W:

Sharp HT-SB32D, 2.0 channels, 60 W, 60 W, Black, TV, Wired

Long summary description Sharp HT-SB32D soundbar speaker Black 2.0 channels 60 W:

Sharp HT-SB32D. Audio output channels: 2.0 channels, RMS rated power: 60 W. Soundbar speaker RMS power: 60 W. Product color: Black, Recommended usage: TV. Connectivity technology: Wired. Soundbar dimensions (WxDxH): 37 x 3.15 x 2.76" (940 x 80 x 70 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.