Sharp logo

Sharp HT-SB106 soundbar speaker Black 2.0 channels 110 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78595
Info modified on:
14 Mar 2024, 19:44:59
Short summary description Sharp HT-SB106 soundbar speaker Black 2.0 channels 110 W:

Sharp HT-SB106, 2.0 channels, 110 W, Black, Universal, CE (EMC), CB (Safety), ErP (Energy), Wired & Wireless

Long summary description Sharp HT-SB106 soundbar speaker Black 2.0 channels 110 W:

Sharp HT-SB106. Audio output channels: 2.0 channels, RMS rated power: 110 W. Product color: Black, Recommended usage: Universal, Certification: CE (EMC), CB (Safety), ErP (Energy). Connectivity technology: Wired & Wireless. Power consumption (typical): 0.5 W. Width: 25.6" (650 mm), Depth: 2.36" (60 mm), Height: 3.23" (82 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.