Sharp logo

Sharp BD-HP21S Blu ray Player DVD player Black

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66412
Info modified on:
04 Oct 2023, 13:05:33
Short summary description Sharp BD-HP21S Blu ray Player DVD player Black:

Sharp BD-HP21S Blu ray Player, 12-bit/148.5MHz, 24-bit/192kHz, MP3, WMA, DVD, DVD-R, DVD-RAM, 28 W, 0.6 W

Long summary description Sharp BD-HP21S Blu ray Player DVD player Black:

Sharp BD-HP21S Blu ray Player. Video D/A Converter (DAC): 12-bit/148.5MHz. Audio D/A Converter (DAC): 24-bit/192kHz. Audio formats supported: MP3, WMA. Disc types supported: DVD, DVD-R, DVD-RAM. Power consumption (typical): 28 W, Power consumption (standby): 0.6 W

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.