Sharp logo

Sharp Aquos 40BJ3E 40" 4K Ultra HD Smart TV Wi-Fi Black 400 cd/m²

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56906
Info modified on:
27 May 2024, 14:19:40
Short summary description Sharp Aquos 40BJ3E 40" 4K Ultra HD Smart TV Wi-Fi Black 400 cd/m²:

Sharp Aquos 40BJ3E, 40", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Sharp Aquos 40BJ3E 40" 4K Ultra HD Smart TV Wi-Fi Black 400 cd/m²:

Sharp Aquos 40BJ3E. Display diagonal: 40", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.