Sharp logo

Sharp LC-49CFE6032K 49" Full HD Smart TV Wi-Fi Black 300 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91579
Info modified on:
19 Nov 2024, 09:52:50
Short summary description Sharp LC-49CFE6032K 49" Full HD Smart TV Wi-Fi Black 300 cd/m²:

Sharp LC-49CFE6032K, 49", 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Sharp LC-49CFE6032K 49" Full HD Smart TV Wi-Fi Black 300 cd/m²:

Sharp LC-49CFE6032K. Display diagonal: 49", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: AMR (Active Motion Rate) 200, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-T, DVB-T2, DVB-S, DVB-C, DVB-S2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.