Sharp logo

Sharp 40BJ2E TV 40" 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84966
Info modified on:
19 Feb 2024, 06:48:38
Short summary description Sharp 40BJ2E TV 40" 4K Ultra HD Smart TV Wi-Fi Black:

Sharp 40BJ2E, 40", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Sharp 40BJ2E TV 40" 4K Ultra HD Smart TV Wi-Fi Black:

Sharp 40BJ2E. Display diagonal: 40", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: AMR (Active Motion Rate) 400. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.