Senseo logo

Senseo Viva Café HD6563/01 coffee maker Fully-auto Pod coffee machine 0.9 L

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58518
Info modified on:
10 Mar 2025, 20:59:37
Short summary description Senseo Viva Café HD6563/01 coffee maker Fully-auto Pod coffee machine 0.9 L:

Senseo Viva Café HD6563/01, Pod coffee machine, 0.9 L, Coffee pod, 1450 W, White

Long summary description Senseo Viva Café HD6563/01 coffee maker Fully-auto Pod coffee machine 0.9 L:

Senseo Viva Café HD6563/01. Product type: Pod coffee machine, Coffee maker type: Fully-auto, Water tank capacity: 0.9 L, Coffee input type: Coffee pod, Reservoir for brewed coffee: Cup, Capacity in cups: 6 cups, Number of spouts: 2. Power: 1450 W. Product color: White

3d tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.