Securepoint logo

Securepoint RC300 hardware firewall 1U

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44399
Info modified on:
14 Mar 2024, 19:29:50
Short summary description Securepoint RC300 hardware firewall 1U:

Securepoint RC300, 1 Gbit/s, 2900 MHz, BGP4, Wired, 10,100,1000 Mbit/s, SSD

Long summary description Securepoint RC300 hardware firewall 1U:

Securepoint RC300. Maximum data transfer rate: 1 Gbit/s. Processor frequency: 2900 MHz. Routing protocols: BGP4. Connectivity technology: Wired, Ethernet LAN data rates: 10,100,1000 Mbit/s. Storage media type: SSD, Total storage capacity: 60 GB, SSD capacity: 60 GB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.