Securepoint logo

Securepoint RC200 hardware firewall

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
196606
Info modified on:
01 Jul 2025, 09:38:01
End of life date:
30 Jun 2025
Short summary description Securepoint RC200 hardware firewall:

Securepoint RC200, 1 Gbit/s, 4096 MB, BGP4, 10,100,1000 Mbit/s, SSD, 30 GB

Long summary description Securepoint RC200 hardware firewall:

Securepoint RC200. Maximum data transfer rate: 1 Gbit/s. Internal memory: 4096 MB. Routing protocols: BGP4. Ethernet LAN data rates: 10,100,1000 Mbit/s. Storage media type: SSD, Total storage capacity: 30 GB, SSD capacity: 30 GB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.