Seagate logo

Seagate FreeAgent GoFlex Desk 2TB external hard drive 7200 RPM 3.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40455
Info modified on:
08 May 2023, 14:47:48
Short summary description Seagate FreeAgent GoFlex Desk 2TB external hard drive 7200 RPM 3.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

Seagate FreeAgent GoFlex Desk 2TB, 2 TB, 3.5", 3.2 Gen 1 (3.1 Gen 1), 7200 RPM, Black

Long summary description Seagate FreeAgent GoFlex Desk 2TB external hard drive 7200 RPM 3.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

Seagate FreeAgent GoFlex Desk 2TB. HDD capacity: 2 TB, HDD size: 3.5". USB version: 3.2 Gen 1 (3.1 Gen 1). HDD speed: 7200 RPM. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.