Seagate logo

Seagate FreeAgent Desktop STAA1000101 external hard drive 1.02 TB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41155
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Seagate FreeAgent Desktop STAA1000101 external hard drive 1.02 TB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

Seagate FreeAgent Desktop STAA1000101, 1.02 TB, 3.2 Gen 1 (3.1 Gen 1), Black

Long summary description Seagate FreeAgent Desktop STAA1000101 external hard drive 1.02 TB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

Seagate FreeAgent Desktop STAA1000101. HDD capacity: 1.02 TB. USB version: 3.2 Gen 1 (3.1 Gen 1). Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.