Seagate logo

Seagate EE25 Series EE25.1 20 GB 5400 rpm 8 MB Ultra ATA/100 internal hard drive 2.5" Ultra-ATA/100

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21233
Info modified on:
04 Apr 2025, 11:56:46
Short summary description Seagate EE25 Series EE25.1 20 GB 5400 rpm 8 MB Ultra ATA/100 internal hard drive 2.5" Ultra-ATA/100:

Seagate EE25 Series EE25.1 20 GB 5400 rpm 8 MB Ultra ATA/100, 20 GB, 5400 RPM, 8 MB, 2.5", Ultra-ATA/100

Long summary description Seagate EE25 Series EE25.1 20 GB 5400 rpm 8 MB Ultra ATA/100 internal hard drive 2.5" Ultra-ATA/100:

Seagate EE25 Series EE25.1 20 GB 5400 rpm 8 MB Ultra ATA/100. HDD capacity: 20 GB, HDD speed: 5400 RPM, Storage drive buffer size: 8 MB, HDD size: 2.5", Interface: Ultra-ATA/100

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.