Seagate logo

Seagate Momentus 500GB SATA 6Gb/s 2.5" internal hard drive 7200 RPM 32 MB 2.5" Serial ATA III

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
208893
Info modified on:
04 Apr 2025, 11:57:02
Short summary description Seagate Momentus 500GB SATA 6Gb/s 2.5" internal hard drive 7200 RPM 32 MB 2.5" Serial ATA III:

Seagate Momentus 500GB SATA 6Gb/s 2.5", 500 GB, 7200 RPM, 32 MB, 2.5", Serial ATA III

Long summary description Seagate Momentus 500GB SATA 6Gb/s 2.5" internal hard drive 7200 RPM 32 MB 2.5" Serial ATA III:

Seagate Momentus 500GB SATA 6Gb/s 2.5". HDD capacity: 500 GB, HDD speed: 7200 RPM, Storage drive buffer size: 32 MB, HDD size: 2.5", Interface: Serial ATA III

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.