Seagate logo

Seagate Desktop HDD 400GB 3.5" Ultra ATA/100 internal hard drive 7200 RPM 16 MB 3.5" Ultra-ATA/100

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80478
Info modified on:
04 Apr 2025, 11:56:46
Short summary description Seagate Desktop HDD 400GB 3.5" Ultra ATA/100 internal hard drive 7200 RPM 16 MB 3.5" Ultra-ATA/100:

Seagate Desktop HDD 400GB 3.5" Ultra ATA/100, 400 GB, 7200 RPM, 16 MB, 3.5", Ultra-ATA/100

Long summary description Seagate Desktop HDD 400GB 3.5" Ultra ATA/100 internal hard drive 7200 RPM 16 MB 3.5" Ultra-ATA/100:

Seagate Desktop HDD 400GB 3.5" Ultra ATA/100. HDD capacity: 400 GB, HDD speed: 7200 RPM, Storage drive buffer size: 16 MB, HDD size: 3.5", Interface: Ultra-ATA/100

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.