Seagate logo

Seagate BlackArmor NAS 220 4TB

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47645
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Seagate BlackArmor NAS 220 4TB:

Seagate BlackArmor NAS 220 4TB, 4 TB, Serial ATA II, 3.5", 7200 RPM, 0, 1, JBOD, 6.57 lbs (2.98 kg)

Long summary description Seagate BlackArmor NAS 220 4TB:

Seagate BlackArmor NAS 220 4TB. Storage drive capacity: 4 TB, Storage drive interface: Serial ATA II, Storage drive size: 3.5". Weight: 6.57 lbs (2.98 kg), Package weight: 16.8 lbs (7.62 kg). Dimensions (WxDxH): 7.79 x 7.4 x 4.09" (197.8 x 188 x 104 mm), Minimum processor: Pentium III, 500MHz, Minimum RAM: 256 MB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.