Seagate logo

Seagate BlackArmor NAS 220 Storage server 128 GB 4 TB HDD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70006
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Seagate BlackArmor NAS 220 Storage server 128 GB 4 TB HDD Black:

Seagate BlackArmor NAS 220, Storage server, 128 GB, 4 TB, HDD, Black

Long summary description Seagate BlackArmor NAS 220 Storage server 128 GB 4 TB HDD Black:

Seagate BlackArmor NAS 220. Type: Storage server. Processor frequency: 800 GHz. Internal memory: 128 GB. Total installed storage capacity: 4 TB, Installed storage drive type: HDD

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.