Seagate logo

Seagate Cheetah 36GB 3.5" SCSI internal hard drive 10000 RPM 8 MB 3.5"

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100336
Info modified on:
04 Apr 2025, 11:56:46
Short summary description Seagate Cheetah 36GB 3.5" SCSI internal hard drive 10000 RPM 8 MB 3.5":

Seagate Cheetah 36GB 3.5" SCSI, 36 GB, 10000 RPM, 8 MB, 3.5", SCSI

Long summary description Seagate Cheetah 36GB 3.5" SCSI internal hard drive 10000 RPM 8 MB 3.5":

Seagate Cheetah 36GB 3.5" SCSI. HDD capacity: 36 GB, HDD speed: 10000 RPM, Storage drive buffer size: 8 MB, HDD size: 3.5", Interface: SCSI

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.