Seagate logo

Seagate Enterprise ST1000NM0055 internal hard drive 1 TB 7200 RPM 128 MB 3.5" Serial ATA III

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165199
Info modified on:
04 Apr 2025, 11:57:11
Short summary description Seagate Enterprise ST1000NM0055 internal hard drive 1 TB 7200 RPM 128 MB 3.5" Serial ATA III:

Seagate Enterprise ST1000NM0055, 1 TB, 7200 RPM, 128 MB, 3.5", Serial ATA III

Long summary description Seagate Enterprise ST1000NM0055 internal hard drive 1 TB 7200 RPM 128 MB 3.5" Serial ATA III:

Seagate Enterprise ST1000NM0055. HDD capacity: 1 TB, HDD speed: 7200 RPM, Storage drive buffer size: 128 MB, HDD size: 3.5", Interface: Serial ATA III

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.