Seagate logo

Seagate Enterprise ST10000NM017B internal hard drive 10 TB 7200 RPM 256 MB 3.5" Serial ATA III

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
248627
Info modified on:
27 Jul 2025, 21:20:13
Short summary description Seagate Enterprise ST10000NM017B internal hard drive 10 TB 7200 RPM 256 MB 3.5" Serial ATA III:

Seagate Enterprise ST10000NM017B, 10 TB, 7200 RPM, 256 MB, 3.5", Serial ATA III

Long summary description Seagate Enterprise ST10000NM017B internal hard drive 10 TB 7200 RPM 256 MB 3.5" Serial ATA III:

Seagate Enterprise ST10000NM017B. HDD capacity: 10 TB, HDD speed: 7200 RPM, Storage drive buffer size: 256 MB, HDD size: 3.5", Interface: Serial ATA III

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.