Schneider Electric Inductive sensor XS1 M18 Inductive proximity sensor

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33265
Info modified on:
02 Mar 2025, 21:54:51
Short summary description Schneider Electric Inductive sensor XS1 M18 Inductive proximity sensor:

Schneider Electric Inductive sensor XS1 M18, Inductive proximity sensor, IP65, IP67, 1.97" (50 mm)

Long summary description Schneider Electric Inductive sensor XS1 M18 Inductive proximity sensor:

Schneider Electric Inductive sensor XS1 M18. Type: Inductive proximity sensor, International Protection (IP) code: IP65, IP67. Height: 1.97" (50 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.