Schneider Electric SRV2KRARK, 2 kVA, 1600 W, Sine, 55 V, 150 V, 40 - 70 Hz
Schneider Electric SRV2KRARK. Output power capacity: 2 kVA, Output power: 1600 W, Waveform: Sine. Power plug: NEMA L5-20P. Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 48 V, Battery recharge time: 4 h. Product color: Black, Rack capacity: 2U, International Protection (IP) code: IP20. Width: 17.2" (437 mm), Depth: 18.2" (462 mm), Height: 3.39" (86 mm)