Schneider Electric LV430331 circuit breaker 4

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9288
Info modified on:
10 Aug 2024, 10:23:31
Short summary description Schneider Electric LV430331 circuit breaker 4:

Schneider Electric LV430331, IP40

Long summary description Schneider Electric LV430331 circuit breaker 4:

Schneider Electric LV430331. Input current: 160 A. International Protection (IP) code: IP40. Width: 5.51" (140 mm), Depth: 3.39" (86 mm), Height: 6.34" (161 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.