Schneider Electric LV429742 circuit breaker 3

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10163
Info modified on:
10 Aug 2024, 09:59:02
Short summary description Schneider Electric LV429742 circuit breaker 3:

Schneider Electric LV429742, IP40

Long summary description Schneider Electric LV429742 circuit breaker 3:

Schneider Electric LV429742. Input current: 100 A. International Protection (IP) code: IP40. Width: 4.13" (105 mm), Depth: 3.39" (86 mm), Height: 6.34" (161 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.