Schneider Electric E8333L1LED_GH_G11 light switch Polycarbonate (PC)

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4570
Info modified on:
12 Mar 2024, 11:37:37
Short summary description Schneider Electric E8333L1LED_GH_G11 light switch Polycarbonate (PC):

Schneider Electric E8333L1LED_GH_G11, Polycarbonate (PC), IP20, 3.39" (86 mm), 1.35" (34.2 mm), 3.39" (86 mm), 3.39" (86 mm)

Long summary description Schneider Electric E8333L1LED_GH_G11 light switch Polycarbonate (PC):

Schneider Electric E8333L1LED_GH_G11. Housing material: Polycarbonate (PC), International Protection (IP) code: IP20. Width: 3.39" (86 mm), Depth: 1.35" (34.2 mm), Height: 3.39" (86 mm). Package width: 3.39" (86 mm), Package depth: 3.39" (86 mm), Package height: 1.34" (34 mm). Quantity per pack: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.