Schneider Electric C10H42D040, String circuit breaker, Type A, IP40, 690 V
Schneider Electric C10H42D040. Input current: 40 A, Input voltage: 690 V, Input frequency: 50 - 60 Hz. Circuit breaker type: String circuit breaker, Type: Type A, Modules quantity (max): 5 module(s). Width: 5.51" (140 mm), Depth: 6.34" (161 mm), Height: 3.39" (86 mm). Quantity per pack: 1 pc(s), Package width: 5.12" (130 mm), Package depth: 6.69" (170 mm)