Schneider Electric BV650, Line-Interactive, 0.65 kVA, 375 W, Stepwise, 89 V, 145 V
Schneider Electric BV650. UPS topology: Line-Interactive, Output power capacity: 0.65 kVA, Output power: 375 W. Power plug: NEMA 5-15P. Battery technology: Sealed Lead Acid (VRLA). Product color: Black, International Protection (IP) code: IP20. Width: 6.5" (165 mm), Depth: 12" (305 mm), Height: 3.64" (92.5 mm)