Schneider Electric ATV71 Plus, IP23, 0 - 40 °C, -25 - 70 °C, 0 - 95%, 0 - 39370.1" (0 - 1000 m), 47.5 - 63 Hz
Schneider Electric ATV71 Plus. International Protection (IP) code: IP23, Operating temperature (T-T): 0 - 40 °C, Storage temperature (T-T): -25 - 70 °C. AC input frequency: 47.5 - 63 Hz. Width: 133.9" (3400 mm), Depth: 25.3" (642 mm), Height: 79.1" (2009 mm)