Schneider Electric ATV630D15N4 frequency converter Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15753
Info modified on:
13 Jan 2021, 13:53:53
Short summary description Schneider Electric ATV630D15N4 frequency converter Black:

Schneider Electric ATV630D15N4, Black, IP21, 380-480 V, 8.31" (211 mm), 9.13" (232 mm), 21.5" (546 mm)

Long summary description Schneider Electric ATV630D15N4 frequency converter Black:

Schneider Electric ATV630D15N4. Product color: Black, International Protection (IP) code: IP21. AC input voltage: 380-480 V. Width: 8.31" (211 mm), Depth: 9.13" (232 mm), Height: 21.5" (546 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.