Schneider Electric Acti9 iID40, IP20
Schneider Electric Acti9 iID40. Input current: 40 A, Input frequency: 50/60 Hz. Number of poles: 3P + N, International Protection (IP) code: IP20, Product color: White. Width: 2.83" (72 mm), Depth: 2.91" (74 mm), Height: 3.58" (91 mm). Quantity per pack: 1 pc(s), Package width: 3.94" (100 mm), Package depth: 3.27" (83 mm)