Schneider Electric A9K24250 circuit breaker Type C 2 4 module(s)

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35905
Info modified on:
10 Aug 2024, 10:03:08
Short summary description Schneider Electric A9K24250 circuit breaker Type C 2 4 module(s):

Schneider Electric A9K24250, Type C, IP20

Long summary description Schneider Electric A9K24250 circuit breaker Type C 2 4 module(s):

Schneider Electric A9K24250. Rated current: 50 A. Type: Type C, Modules quantity (max): 4 module(s), International Protection (IP) code: IP20. Width: 1.42" (36 mm), Depth: 3.09" (78.5 mm), Height: 3.35" (85 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.