Schneider Electric IC60N, Type C, IP20
Schneider Electric IC60N. Rated current: 32 A, Power requirements: 500 V AC, 50/60 Hz. Type: Type C, International Protection (IP) code: IP20, Product color: White. Width: 2.13" (54 mm), Depth: 3.09" (78.5 mm), Height: 3.35" (85 mm)