Schneider Electric iC60 RCBO circuit breaker 4P

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15438
Info modified on:
04 Mar 2025, 00:56:34
Short summary description Schneider Electric iC60 RCBO circuit breaker 4P:

Schneider Electric iC60 RCBO, 6000 A, IP20

Long summary description Schneider Electric iC60 RCBO circuit breaker 4P:

Schneider Electric iC60 RCBO. Input current: 16 A, Input frequency: 50 Hz, Earth-leakage sensitivity: 30 mA. Trip curve type: Type C, Breaking capacity: 6000 A, Number of poles: 4P. Width: 2.83" (72 mm), Depth: 3.07" (78 mm), Height: 3.39" (86 mm). Quantity per pack: 1 pc(s), Package width: 3.94" (100 mm), Package depth: 3.15" (80 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.