Sandberg logo

Sandberg 134-15 webcam 2 MP 1920 x 1080 pixels USB 2.0 Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161736
Info modified on:
06 Mar 2025, 11:40:15
Short summary description Sandberg 134-15 webcam 2 MP 1920 x 1080 pixels USB 2.0 Black:

Sandberg 134-15, 2 MP, 1920 x 1080 pixels, Full HD, 30 fps, 1080p, H.264, M-JPEG, YUV

Long summary description Sandberg 134-15 webcam 2 MP 1920 x 1080 pixels USB 2.0 Black:

Sandberg 134-15. Megapixel: 2 MP, Maximum video resolution: 1920 x 1080 pixels, Camera HD type: Full HD. Interface: USB 2.0, Product color: Black, Mounting type: Clip/Stand. Windows operating systems supported: Windows 10, Windows 7, Windows 8, Windows XP, Mobile operating systems supported: Android. Width: 3.35" (85 mm), Depth: 2.48" (63 mm), Height: 2.24" (57 mm). Package width: 2.8" (71 mm), Package depth: 2.36" (60 mm), Package height: 3.94" (100 mm)

3d tour
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.