Sandberg logo

Sandberg USB Mini Blu-Ray Burner

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17438
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Sandberg USB Mini Blu-Ray Burner:

Sandberg USB Mini Blu-Ray Burner, Black, Desktop/Laptop, Blu-Ray DVD Combo, USB 2.0, BD-R, BD-RE, CD-R, CD-RW, DVD-R, DVD-RW, 24x

Long summary description Sandberg USB Mini Blu-Ray Burner:

Sandberg USB Mini Blu-Ray Burner. Product color: Black. Purpose: Desktop/Laptop, Optical drive type: Blu-Ray DVD Combo, Interface: USB 2.0. CD-R write speed: 24x, CD-RW write speed: 16x, BD-R write speed: 6x. CD-R read speed: 24x, CD-RW read speed: 24x, CD-ROM read speed: 24x. Package width: 5.91" (150 mm), Package depth: 0.984" (25 mm), Package height: 7.09" (180 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.