Sandberg logo

Sandberg USB to Sound Link

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155309
Info modified on:
06 Mar 2025, 11:38:33
Short summary description Sandberg USB to Sound Link:

Sandberg USB to Sound Link, 2.0 channels, USB

Long summary description Sandberg USB to Sound Link:

Sandberg USB to Sound Link. Audio output channels: 2.0 channels. Host interface: USB. Certification: RoHS compliance. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10.... Weight: 3.53 oz (100 g), Width: 0.866" (22 mm), Depth: 1.97" (50 mm)

3d tour
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.