Samsung YP-Q2 16GB, 16 GB, LCD, FM radio, 2.05 oz (58 g), Black
Samsung YP-Q2 16GB. Total storage capacity: 16 GB. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 50 h. Weight: 2.05 oz (58 g). Product color: Black