Samsung YP-U3 1GB Pink, 1 GB, OLED, FM radio, 0.804 oz (22.8 g), Pink
Samsung YP-U3 1GB Pink. Total storage capacity: 1 GB. Display: OLED. FM radio. Voice recording. Continuous audio playback time: 15 h. Weight: 0.804 oz (22.8 g). Product color: Pink