Samsung 1GB MP3 Player, White, 1 GB, LCD, 1.02 oz (29 g), White
Samsung 1GB MP3 Player, White. Total storage capacity: 1 GB. Display: LCD. Voice recording. Continuous audio playback time: 14 h. Weight: 1.02 oz (29 g). Product color: White