Samsung YP-U2J - 1GB USB MP3 Player, White, 1 GB, LCD, FM radio, 1.02 oz (29 g), White
Samsung YP-U2J - 1GB USB MP3 Player, White. Total storage capacity: 1 GB. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 15 h. Weight: 1.02 oz (29 g). Product color: White