Samsung logo

Samsung MP3 Flash Memory player YP-T8Q 2 GB

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51230
Info modified on:
04 Apr 2019, 05:05:43
Short summary description Samsung MP3 Flash Memory player YP-T8Q 2 GB:

Samsung MP3 Flash Memory player YP-T8Q, 2 GB, LCD, FM radio, 1.94 oz (55 g)

Long summary description Samsung MP3 Flash Memory player YP-T8Q 2 GB:

Samsung MP3 Flash Memory player YP-T8Q. Total storage capacity: 2 GB. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 20 h. Weight: 1.94 oz (55 g)

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.