Samsung T10 2GB Lime, 2 GB, LCD, FM radio, 1.52 oz (43 g), Lime
Samsung T10 2GB Lime. Total storage capacity: 2 GB. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 30 h. Weight: 1.52 oz (43 g). Product color: Lime