Samsung YP-R2 8GB, MP4 player, 8 GB, USB 2.0, FM radio, 1.83 oz (52 g), Black, Silver
Samsung YP-R2 8GB. Type: MP4 player. Total storage capacity: 8 GB. Touchscreen. Interface: USB 2.0. FM radio. Voice recording. Continuous audio playback time: 40 h. Weight: 1.83 oz (52 g). Product color: Black, Silver