Samsung logo

Samsung YP-R1 32 GB Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108132
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung YP-R1 32 GB Black:

Samsung YP-R1, 32 GB, LCD, FM radio, 1.76 oz (50 g), Black

Long summary description Samsung YP-R1 32 GB Black:

Samsung YP-R1. Total storage capacity: 32 GB. Display: LCD, Touchscreen. FM radio. Voice recording. Continuous audio playback time: 25 h. Weight: 1.76 oz (50 g). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.