Samsung R R1 8GB, 8 GB, LCD, FM radio, 1.76 oz (50 g), Silver
Samsung R R1 8GB. Total storage capacity: 8 GB. Display: LCD, Touchscreen. FM radio. Voice recording. Continuous audio playback time: 25 h. Weight: 1.76 oz (50 g). Product color: Silver