Samsung Q2(8Gb), 8 GB, LCD, FM radio, 2.02 oz (57.4 g), White
Samsung Q2(8Gb). Total storage capacity: 8 GB. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 50 h. Weight: 2.02 oz (57.4 g). Product color: White