Samsung YP-Q2 8GB, 8 GB, LCD, FM radio, 2.05 oz (58 g), Black
Samsung YP-Q2 8GB. Total storage capacity: 8 GB. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 50 h. Weight: 2.05 oz (58 g). Product color: Black