Samsung logo

Samsung YP-K3 2GB Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94213
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung YP-K3 2GB Black:

Samsung YP-K3 2GB Black, 2 GB, LCD, FM radio, 1.76 oz (50 g), Black

Long summary description Samsung YP-K3 2GB Black:

Samsung YP-K3 2GB Black. Total storage capacity: 2 GB. Display: LCD. FM radio. Continuous audio playback time: 25 h. Weight: 1.76 oz (50 g). Product color: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.